EN
  • EN
  • DE

VNS14NV04DTR-E

Part No VNS14NV04DTR-E
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103978-VNS14NV04DTR-E
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VNS14NV04DTR-E CAD Model

Description

Product Overview: VNS14NV04DTR-E by STMicroelectronics

The VNS14NV04DTR-E from STMicroelectronics is a state-of-the-art automotive-grade Power MOSFET designed to deliver high performance in a variety of applications. This device is tailored for advanced energy efficiency and power management, making it an ideal choice for automotive engineers and designers looking for reliable and robust components.

Key Features

  • Device Type: OMNIFET II fully autoprotected Power MOSFET.
  • Voltage Rating: The VNS14NV04DTR-E operates at a drain-source voltage of 40V, providing a good balance between performance and energy consumption.
  • Current Handling: It can handle continuous drain currents up to 12A, making it suitable for high-power applications.
  • Thermal Performance: The MOSFET comes in a DPAK package, known for its excellent thermal dissipation characteristics.
  • Protection Features: It includes various protection features such as overtemperature shutdown, current limiting, and active clamp, ensuring the longevity and reliability of both the MOSFET and the system it's integrated into.
  • Compliance: This product is compliant with AEC-Q101 standards, which is a critical requirement for automotive-grade components.

Applications

The VNS14NV04DTR-E is versatile and can be used in a range of automotive applications including but not limited to:

  • Automotive computer systems
  • Power management modules
  • Motor drives and controllers
  • LED lighting systems
  • Relay and solenoid drivers

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the VNS14NV04DTR-E is no exception. It is manufactured to meet the highest quality standards, ensuring reliable operation in the demanding conditions typical of automotive environments.

Conclusion

In summary, the VNS14NV04DTR-E Power MOSFET from STMicroelectronics is a highly reliable and efficient solution for automotive power applications. Its robust design, coupled with advanced protection features, makes it a superior choice for designers looking to enhance system performance while ensuring safety and reliability.

You May Also Be Interested in

Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess