EN
  • EN
  • DE

X00602MA 2AL2

Part No X00602MA 2AL2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 800MA TO92-3 / SCR 600 V 800 mA Sensitive Gate Through Hole TO-92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Cut Tape (CT),Tape & Box (TB)
Product Status Not For New Designs
Voltage - Off State 600 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.35 V
Current - On State (It (AV)) (Max) 500 mA
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 1 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 9A, 10A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92-3
Base Product Number X00602
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names -497-4504-1,-497-4504-3,497-4504-3,497-4504-1,X00602MA2AL2
Standard Package 2,000
Win Source Part Number 968238-X00602MA 2AL2
Ultra Librarian 3D Model Ultra Librarian X00602MA 2AL2 CAD Model

Description

Introducing the Product X00602MA 2AL2 by STMicroelectronics

The X00602MA 2AL2 is a cutting-edge semiconductor device from the renowned manufacturer STMicroelectronics, designed to cater to a wide range of electronic applications. This product is a testament to STMicroelectronics' commitment to providing innovative and reliable components for the electronics industry.

Key Features

  • Robust Design: The X00602MA 2AL2 is built to withstand challenging conditions, ensuring durability and longevity in various applications.
  • High Performance: With its advanced technology, this product delivers exceptional performance, making it suitable for demanding electronic circuits.
  • Energy Efficient: Energy conservation is a priority for STMicroelectronics, and the X00602MA 2AL2 is designed to operate with minimal power consumption, reducing the overall energy footprint of your devices.
  • Compact Size: The small form factor of the X00602MA 2AL2 allows for integration into space-constrained designs without compromising on functionality.

Applications

The versatility of the X00602MA 2AL2 makes it an ideal choice for a variety of applications. It is commonly used in:

  • Power supply management
  • Motor control systems
  • Lighting and LED drivers
  • Consumer electronics
  • Automotive applications

Quality and Reliability

STMicroelectronics is known for its rigorous quality control and the X00602MA 2AL2 is no exception. Each unit is tested to ensure it meets the highest standards of quality and reliability that customers have come to expect from STMicroelectronics.

Technical Specifications

The X00602MA 2AL2 boasts impressive technical specifications, including a wide operating temperature range and compatibility with various signal levels. Its electrical characteristics are tailored to provide stable operation in a multitude of circuit configurations.

Conclusion

Whether you are designing a new electronic product or looking to improve an existing one, the X00602MA 2AL2 from STMicroelectronics offers the perfect blend of performance, efficiency, and reliability. Its adaptability to various applications makes it an essential component for designers and engineers aiming to create sophisticated electronic solutions.

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
ON Semiconductor
SCR 200V 800MA TO92-3
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess