EN
  • EN
  • DE

Z84C00AB6

Part No Z84C00AB6
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106190-Z84C00AB6
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z84C00AB6 CAD Model

Description

The Z84C00AB6 is a high-performance microprocessor unit (MPU) from the reputable STMicroelectronics, a global semiconductor leader. This product is part of the Z80 microprocessor family, which has been widely recognized for its robustness, versatility, and efficiency in embedded systems and a multitude of applications.

Key Features

  • High-Speed Performance: The Z84C00AB6 operates at a clock speed that ensures swift processing capabilities, making it suitable for high-demand applications.
  • Enhanced Integration: This MPU integrates seamlessly with other components and peripherals, facilitating the development of sophisticated systems without the need for excessive external support.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for portable and power-sensitive applications, extending operational longevity.
  • Extended Temperature Range: It can operate reliably across a wide range of temperatures, making it suitable for industrial applications subjected to harsh environmental conditions.

Applications

The STMicroelectronics Z84C00AB6 is versatile, finding its use in various sectors, including:

  • Embedded control systems
  • Consumer electronics
  • Telecommunications
  • Automotive industry
  • Industrial automation

Technical Specifications

Parameter Value
Clock Speed 6 MHz
Operating Voltage 5 V
Package 44-Pin PLCC
Temperature Range -40°C to +85°C

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The Z84C00AB6 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the exacting requirements of the most demanding applications.

Support and Resources

Customers can access a wealth of resources, including technical documentation, application notes, and development tools, to facilitate the integration and use of the Z84C00AB6 in their projects.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess