EN
  • EN
  • DE

ZPSD302B-90JI

Part No ZPSD302B-90JI
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC MCU PROG 512KB 5V 90NS 44PLCC / CPLD 5V 44-Pin PLDCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Applications Telecommunications
Interface Programmable
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLDCC (16.5x16.5)
Mounting SMD
Win Source Part Number 800393-ZPSD302B-90JI
Popularity Medium
Supply and Demand Status Limited
Family Name ZPSD302
Introduction Date May 01, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZPSD302B-90JI CAD Model

Description

Introducing the ZPSD302B-90JI from STMicroelectronics

The ZPSD302B-90JI is a sophisticated microcontroller peripheral from STMicroelectronics, designed to elevate the performance and capabilities of embedded systems. This device is an integral part of the PSD (Programmable System Devices) family, which is known for offering a high level of integration by combining the functionalities of a microcontroller with the flexibility of programmable logic.

Key Features:

  • High-Speed Operation: With a 90ns access time, the ZPSD302B-90JI is tailored for fast-paced applications that demand quick data retrieval and processing.
  • Memory Capacity: It comes with an ample amount of memory, including both programmable read-only memory (PROM) and static random-access memory (SRAM), to store firmware and perform real-time data handling efficiently.
  • Programmable Logic: The device features programmable logic cells that can be customized to suit specific application needs, providing a level of adaptability that can streamline product design and reduce time to market.
  • I/O Flexibility: A generous array of input/output options ensures that the ZPSD302B-90JI can interface seamlessly with a wide range of peripheral components and systems.

Applications:

The ZPSD302B-90JI is ideal for use in a variety of applications where integration and performance are critical. Its versatility makes it suitable for:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics

Reliability and Support:

STMicroelectronics is a global leader in semiconductor solutions, and the ZPSD302B-90JI benefits from the company's commitment to quality and longevity. Customers can expect robust support, including comprehensive technical documentation, application notes, and design resources to facilitate the integration of the device into their projects.

In summary, the ZPSD302B-90JI is a powerful, flexible, and reliable solution that can help designers meet the challenging demands of modern electronic systems. Its combination of speed, memory, and programmable logic opens up new possibilities for innovation and efficiency in a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess