The GZ2012U102TF is a multilayer ceramic chip inductor manufactured by Sunlord. These inductors are designed for high-frequency applications, offering excellent performance in a small form factor. They are commonly used in wireless communication devices, mobile phones, and other electronic devices requiring miniaturization and high reliability.
Applications:
- Mobile phones
- Wireless communication devices (Bluetooth, Wi-Fi)
- RF circuits
- High-frequency filters
- Matching networks
Features:
- Small size (2.0 x 1.2 mm)
- High self-resonant frequency (SRF)
- High Q factor
- Excellent solderability
- Operating temperature range: -55°C to +125°C
- RoHS compliant
- Inductance value: 1.0 uH (102)
- Tolerance: ±20%
Benefits:
- Enables miniaturization of electronic devices.
- Provides excellent performance at high frequencies.
- Improves circuit efficiency with high Q factor.
- Ensures reliable operation in harsh environments.
- Meets environmental standards.
Additional Details:
The GZ2012U102TF is constructed using a multilayer ceramic process, which allows for precise control of the inductance value and provides excellent mechanical strength. The high SRF of this inductor ensures that it will perform optimally at high frequencies without significant losses. The Q factor is a measure of the inductor's efficiency, with a higher Q factor indicating lower losses. Sunlord provides detailed specifications and performance data for the GZ2012U102TF, allowing engineers to accurately model and simulate its behavior in circuit designs. These inductors are available in tape and reel packaging for automated assembly. They are widely used in various high-frequency applications where small size and high performance are critical.