The SDNT1005X104J4250HTF is a multilayer chip thermistor manufactured by Sunlord. This thermistor is designed for temperature compensation and temperature sensing applications. Its small size and high accuracy make it suitable for use in a wide range of electronic devices. The device offers reliable performance and stable characteristics over a broad temperature range.
Applications:
- Temperature compensation in electronic circuits
- Temperature sensing in battery packs
- Temperature control in consumer electronics
- Over-temperature protection circuits
- Automotive electronics
Features:
- Small size (1005 package)
- High accuracy temperature sensing
- Excellent long-term stability
- Wide operating temperature range
- RoHS compliant
Benefits:
- Precise temperature measurement improves circuit performance.
- Compact size allows for use in space-constrained applications.
- High stability ensures reliable operation over time.
- Wide temperature range enables use in harsh environments.
- RoHS compliance meets environmental regulations.
Technical Specifications:
The SDNT1005X104J4250HTF has a resistance value of 100kΩ at 25°C. The B value, which characterizes the temperature sensitivity, is 4250K. The tolerance on the resistance is typically ±5%. The operating temperature range is usually between -40°C and +125°C. The small 1005 package (1.0 x 0.5 mm) allows for high-density mounting on PCBs. This thermistor is designed to provide accurate and stable temperature sensing for various electronic applications.