EN
  • EN
  • DE

SDWL2012CR15JSTF

Part No SDWL2012CR15JSTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988239-SDWL2012CR15JSTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDWL2012CR15JSTF CAD Model

Description

The SDWL2012CR15JSTF is a high-performance wire wound inductor manufactured by Sunlord. This inductor is designed for a wide range of applications requiring compact size and efficient energy storage. It features a ceramic core which contributes to its excellent high-frequency characteristics and stable inductance value.

Applications

  • Mobile phones
  • Wireless communication devices
  • Power amplifiers
  • RF transceivers
  • Matching circuits

Features

  • Small size: 2.0 x 1.2 x 1.0 mm
  • High Q value
  • Excellent self-resonant frequency
  • Ceramic core material
  • Tight inductance tolerance
  • Operating temperature range: -40°C to +125°C

Benefits

  • Miniaturization of electronic circuits
  • Improved signal integrity due to high Q factor
  • Reduced power loss at high frequencies
  • Stable performance across a wide temperature range
  • Precise inductance value ensures optimal circuit performance

Additional Details

The SDWL2012CR15JSTF has an inductance value of 0.15 μH (microhenries). The specific tolerance for the inductance value is ±5%. Its self-resonant frequency (SRF) is typically greater than 200 MHz. This inductor is designed for surface mount technology (SMT) and is compatible with automated pick-and-place equipment. The ceramic core ensures excellent stability and minimizes core losses at high frequencies. This inductor is commonly used in impedance matching, RF chokes, and filtering applications. The part is RoHS compliant, ensuring environmental friendliness.

The terminals are lead-free and provide excellent solderability. It is packaged on tape and reel for automated assembly.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess