EN
  • EN
  • DE

SFI0402ML080C

Part No SFI0402ML080C
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 319269-SFI0402ML080C
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFI0402ML080C CAD Model

Description

The SFI0402ML080C, manufactured by Sunlord, is a multilayer chip inductor designed for a wide range of high-frequency applications. This inductor is characterized by its small size, high Q factor, and excellent self-resonant frequency, making it suitable for use in portable devices, wireless communication systems, and RF circuits.

Applications

  • RF circuits: Used in RF amplifiers, filters, and oscillators to provide inductive reactance and impedance matching.
  • Wireless communication devices: Implemented in smartphones, tablets, and other wireless devices for impedance matching and filtering in RF circuits.
  • Mobile phones: Employed in mobile phone circuits for noise filtering and signal conditioning.
  • Bluetooth devices: Utilized in Bluetooth modules and devices for impedance matching and signal filtering.
  • GPS devices: Integrated into GPS receivers for signal conditioning and noise reduction.

Features

  • Compact size: The 0402 package size allows for easy integration into small and densely populated circuit boards.
  • High Q factor: Offers a high Q factor, minimizing energy loss and ensuring efficient performance in high-frequency circuits.
  • Excellent self-resonant frequency: Features a high self-resonant frequency, allowing for operation at high frequencies without significant performance degradation.
  • Tight tolerance: Provides a tight inductance tolerance, ensuring consistent and predictable performance.
  • Surface mount design: Designed for surface mount assembly, simplifying the manufacturing process.
  • Operating Temperature: Typically operates within a temperature range of -55°C to +125°C, making it suitable for a wide range of environments.

Benefits

  • Efficient performance: The high Q factor and excellent self-resonant frequency ensure efficient performance in high-frequency circuits.
  • Compact design: The small size allows for integration into compact electronic devices, making it ideal for portable applications.
  • Reliable operation: The tight tolerance ensures consistent and predictable performance, improving the reliability of electronic systems.
  • Simplified manufacturing: The surface mount design simplifies the manufacturing process, reducing production costs.
  • Reduced power consumption: The high Q factor minimizes energy loss, reducing power consumption in high-frequency circuits.

Additional Details

The SFI0402ML080C multilayer chip inductor is constructed with a ceramic substrate and multiple layers of conductive material, forming the inductor coil. It is designed to provide a stable and reliable inductive reactance at high frequencies. The inductor's performance is characterized by its inductance value, Q factor, self-resonant frequency, and rated current. Proper selection and placement of the inductor are crucial for achieving optimal performance in specific applications. It is important to consider the operating frequency, current requirements, and environmental conditions when selecting a suitable component. This inductor is RoHS compliant, ensuring it meets environmental standards for electronic components. The inductance value for SFI0402ML080C is 8nH.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7,145+ $0.0081 $57.8745
16,670+ $0.0069 $115.0230
25,000+ $0.0069 $172.5000
33,335+ $0.0069 $230.0115
41,670+ $0.0069 $287.5230
60,000+ $0.0058 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess