EN
  • EN
  • DE

SLFB21-2R450G-09TF

Part No SLFB21-2R450G-09TF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978356-SLFB21-2R450G-09TF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLFB21-2R450G-09TF CAD Model

Description

The SLFB21-2R450G-09TF is a ferrite bead inductor from Sunlord, designed to suppress unwanted noise in electronic circuits. This component is commonly used to filter high-frequency interference and improve the electromagnetic compatibility (EMC) of devices.

Applications:

  • Power Supplies: Filtering noise in DC-DC converters and AC-DC power supplies.
  • Signal Lines: Suppressing noise on data and signal transmission lines.
  • Audio Equipment: Reducing noise in audio amplifiers and signal processing circuits.
  • Automotive Electronics: Filtering noise in automotive control systems and infotainment systems.
  • Consumer Electronics: Reducing EMI in televisions, computers, and other consumer devices.

Features:

  • High Impedance: Provides significant impedance at high frequencies to attenuate noise.
  • Low DC Resistance: Minimizes power loss in the circuit.
  • Compact Size: Small footprint for easy integration into densely populated PCBs.
  • Surface Mount Design: Suitable for automated assembly processes.
  • Wide Operating Temperature Range: Reliable performance in various environmental conditions.

Benefits:

  • Noise Suppression: Effectively reduces unwanted noise and interference.
  • Improved EMC Performance: Enhances the electromagnetic compatibility of electronic devices.
  • Reliable Operation: Provides stable performance over a wide range of frequencies and temperatures.
  • Simplified Design: Easy integration into existing circuits with a compact footprint.

The SLFB21-2R450G-09TF ferrite bead inductor is a critical component for noise suppression in electronic circuits. Its high impedance at high frequencies effectively attenuates unwanted signals, improving the overall performance and reliability of the system. The low DC resistance ensures minimal power loss, making it suitable for various applications.

Technical Specifications: The inductance value is 2.4uH. The current rating is dependent on the temperature rise, consult the datasheet for specific values. The component is RoHS compliant and suitable for lead-free soldering processes. The physical dimensions and impedance characteristics are crucial for proper noise filtering and are detailed in the product datasheet. This ferrite bead helps to reduce electromagnetic interference (EMI) and improves signal integrity in electronic devices.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0834 $50.0400
1,460+ $0.0685 $100.0100
2,265+ $0.0663 $150.1695
3,120+ $0.0642 $200.3040
4,030+ $0.0621 $250.2630
5,400+ $0.0556 $300.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess