EN
  • EN
  • DE

SWPA8040S471MT

Part No SWPA8040S471MT
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097502-SWPA8040S471MT
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWPA8040S471MT CAD Model

Description

The SWPA8040S471MT from Sunlord is a shielded, wire-wound power inductor designed for high-current applications in DC-DC converters and power management circuits. This surface-mount inductor is ideal for applications requiring high efficiency, low EMI, and stable performance under varying load conditions.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for efficient voltage conversion.
  • Power Supplies: Employed in power management units (PMUs) and voltage regulators for stable and efficient power delivery.
  • LED Lighting: Integrated into LED driver circuits to provide constant current regulation and high efficiency.
  • Automotive Electronics: Found in automotive power systems for various applications, including engine control and infotainment systems.
  • Industrial Equipment: Used in power supplies and motor control circuits for industrial automation and control systems.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI) and ensures stable performance in noisy environments.
  • High Saturation Current: Designed to handle large DC currents without significant inductance drop.
  • Wire-Wound Construction: Offers low DC resistance (DCR) for improved efficiency and reduced power losses.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Operating Temperature Range: Wide operating temperature range ensures reliable operation in diverse environments.

Benefits

  • Reduced EMI: Shielded design effectively minimizes electromagnetic interference, improving overall system performance.
  • High Efficiency: Low DCR minimizes power dissipation, resulting in higher overall system efficiency.
  • Stable Performance: High saturation current ensures consistent inductance under varying load conditions.
  • Simplified Assembly: SMT construction facilitates automated assembly and reduces manufacturing costs.
  • Robust Design: Designed for reliable operation in demanding environments.

Additional Details

The SWPA8040S471MT features an inductance value of 470µH (471 indicates 47 x 10^1 µH). It is designed to meet RoHS compliance standards. The core material is optimized for low core losses at high frequencies. The specific winding configuration is designed to maximize current handling capability while maintaining a compact form factor.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
670+ $0.0866 $58.0220
1,640+ $0.0705 $115.6200
2,545+ $0.0681 $173.3145
3,450+ $0.0670 $231.1500
4,465+ $0.0647 $288.8855
6,000+ $0.0578 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309,000 pieces
MOQ: 670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess