EN
  • EN
  • DE

UPZ1608E221-2R0TF

Part No UPZ1608E221-2R0TF
Manufacturer Sunlord
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103405-UPZ1608E221-2R0TF
Categories OEM Parts(T-Z)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPZ1608E221-2R0TF CAD Model

Description

The UPZ1608E221-2R0TF is a wire-wound chip inductor manufactured by Sunlord. It is designed for use in various electronic circuits for filtering, impedance matching, and radio frequency (RF) applications. Its compact size makes it suitable for high-density circuit boards where space is limited.

Applications:

  • RF circuits: Impedance matching and filtering in RF amplifiers, mixers, and oscillators.
  • Wireless communication devices: Used in smartphones, tablets, and other wireless devices for signal conditioning.
  • Power supplies: Filtering noise and providing stable power in DC-DC converters and other power circuits.
  • Signal processing circuits: Used in filters, equalizers, and other signal processing applications.
  • General electronic circuits: Suitable for various filtering and impedance matching applications.

Features:

  • Wire-wound construction: Provides high Q factor and stable inductance.
  • Small size: Compact 1608 (1.6mm x 0.8mm) footprint for high-density PCB layouts.
  • High self-resonant frequency: Allows operation at high frequencies.
  • Excellent temperature stability: Inductance remains stable over a wide temperature range.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Improved signal quality: Filters out unwanted noise and interference.
  • Efficient impedance matching: Maximizes power transfer in RF circuits.
  • Reduced circuit size: Enables smaller and more compact electronic devices.
  • Stable performance: Provides reliable operation over a wide range of conditions.

Additional Details:

The UPZ1608E221-2R0TF has an inductance value of 220nH (221) and a tolerance that is typically around 10%. The '2R0' indicates a 2.0 Ohm DC resistance. The rated current and self-resonant frequency (SRF) are important parameters to consider when selecting this inductor for a specific application. Consult the manufacturer's datasheet for detailed specifications, including SRF, Q factor, rated current, and operating temperature range. Surface mount technology (SMT) is used for mounting this component on printed circuit boards, and automated assembly processes can be utilized.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6,250+ $0.0092 $57.5000
14,290+ $0.0081 $115.7490
25,000+ $0.0069 $172.5000
33,335+ $0.0069 $230.0115
41,670+ $0.0069 $287.5230
60,000+ $0.0058 $348.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 6250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess