EN
  • EN
  • DE

WPN252010U2R2MTB01

Part No WPN252010U2R2MTB01
Manufacturer Sunlord
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104781-WPN252010U2R2MTB01
Categories OEM Parts(T-Z)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WPN252010U2R2MTB01 CAD Model

Description

The WPN252010U2R2MTB01 is a wire-wound chip inductor manufactured by Sunlord. It is designed for high-frequency applications requiring excellent electrical characteristics and a compact size. Its 2520 package is suitable for space-constrained designs.

Applications

  • RF Circuits: Impedance matching, filtering, and tuning in radio frequency circuits.
  • Mobile Communications: Signal processing in smartphones, tablets, and other mobile devices.
  • Wireless LAN: Impedance matching and noise filtering in WLAN modules.
  • Bluetooth Devices: Signal transmission and reception in Bluetooth modules.
  • High-Frequency Power Supplies: Noise reduction and efficiency improvement in DC-DC converters.

Features

  • Small Size: 2520 (2.5 x 2.0 x 1.0 mm) package for compact designs.
  • High Q Value: Excellent performance in high-frequency applications.
  • Tight Inductance Tolerance: Consistent performance across different units.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Improved Signal Quality: High Q value minimizes signal loss and distortion.
  • Reduced Board Space: Small size allows for higher component density.
  • Stable Performance: Tight inductance tolerance ensures consistent circuit behavior.
  • Reliable Operation: Wide operating temperature range ensures stable performance under varying conditions.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

Technical Specifications: The WPN252010U2R2MTB01 has an inductance value of 2.2 μH. It is characterized by its high Q-factor and self-resonant frequency (SRF), which is optimized for high-frequency applications. The specific SRF and DC resistance (DCR) values are available in the manufacturer's datasheet. The inductor is manufactured with a ceramic core and precisely wound coil to achieve its electrical characteristics. It is designed for reflow soldering and can withstand the high temperatures during assembly.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
680+ $0.0855 $58.1400
1,670+ $0.0693 $115.7310
2,545+ $0.0681 $173.3145
3,510+ $0.0658 $230.9580
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 434,098 pieces
MOQ: 680 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess