EN
  • EN
  • DE

SF23092A/2092HBL.GN

Part No SF23092A/2092HBL.GN
Manufacturer Sunon Fans
Catalog Fans and Blowers
Description AC Fans Fan, 92x25mm, 220-240VAC, 30/37CFM, 14.5/14W, 37/40dBA, 2Ball Bearing, Lead Wire
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Airflow 37 CFM
Bearing Type Ball
Cable Length 310 mm
Case / Package Axial
Current Rating 60 mA
Depth 92 mm
Flammability Rating UL94 V-0
Height 91.5 mm
Housing Material Aluminium
Length 91.5 mm
Material Aluminium
Max Power Dissipation 14 W
Operating Supply Voltage 240 V
Power Consumption 14 W
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
RPM 2850 RPM
Termination 2 Wire Leads
Voltage Rating (AC) 230 V
Weight 279.866492 g
Width 25.5 mm
Win Source Part Number 1114453-SF23092A/2092HBL.GN
Categories Fans and Blowers
Manufacturer Sunon Fans
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SF23092A/2092HBL.GN CAD Model

Description

The SF23092A/2092HBL.GN is a fan and blower component manufactured by Sunon Fans.

  • Current Rating: 60mA
  • Supply Voltage: 240V
  • Length: 91.5mm
  • Height: 91.5mm
  • Width: 25.5mm
  • Weight: 279.866492g
  • Cable Length: 310mm
  • Housing Material: Aluminum
  • Bearing Type: Ball
  • Maximum Power Dissipation: 14W
  • Power Consumption: 14W
  • Airflow: 37CFM
  • RPM: 2850
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

CUI Inc.
FAN AXIAL 60X10MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 60mm L x 60mm H omniCOOL™ Magnetic Sleeve 16.3 CFM (0.456m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
FAN BLWR CENT 171X215MM 400VAC / Fan Blower, Centrifugal 400VAC Rectangular/Rounded - 170.5mm L x 180mm H Ball 4 Wire Leads
Need more? Email Us
ebm-papst
FAN IMP MTRZD 220X71MM 115VAC / Fan Motorized Impellers 115VAC Round - 220mm Dia Ball 530.0 CFM (14.84m³/min) 4 Wire Leads
Need more? Email Us
ebm-papst
AC Fan Ball Bearing 230V 0.45A/0.42A 85W/110W 50Hz/60Hz 1400RPM/1620RPM Flange Mount
Need more? Email Us
Sunon Fans
AC Fans Fan, 92x25mm, 220-240VAC, 30/37CFM, 14.5/14W, 37/40dBA, 2Ball Bearing, Lead Wire
Lowest to $18.5770
Orion Fans
FAN AXIAL 50X15MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 2 Wire Leads
Need more? Email Us
CUI Inc.
DC AXIAL FAN, 80 MM SQUARE, 25 M / Fan Tubeaxial 12VDC Square - 80mm L x 80mm H Ball 51.7 CFM (1.45m³/min) 2 Wire Leads
Need more? Email Us
ebm-papst
MOTORIZED IMPELLER / Fan Motorized Impellers 230VAC Round - 133.4mm Dia Ball 188.0 CFM (5.26m³/min) 3 Wire Leads with Splice Terminals
Need more? Email Us
ebm-papst
DC Fan Axial Ball Bearing 48V 36V to 56V 97CFM 45dB( 119 X 119 X 38mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.5770 $74.3080
8+ $15.2425 $121.9400
12+ $14.7667 $177.2004
17+ $14.2897 $242.9249
21+ $13.8138 $290.0898
28+ $12.3851 $346.7828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess