EN
  • EN
  • DE

SUPERMICRO AOC-SAS9300-16E - LSI 9300-16E 16PORT 12Gbps HBA

Part No SUPERMICRO AOC-SAS9300-16E - LSI 9300-16E 16PORT 12Gbps HBA
Manufacturer Supermicro
Catalog Controllers
Description LSI 9300-16E 16PORT 12Gbps HBA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Controllers
Win Source Part Number 1434953-SUPERMICRO AOC-SAS9300-16E - LSI 9300-16E 16PORT 12Gbps HBA
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO AOC-SAS9300-16E - LSI 9300-16E 16PORT 12Gbps HBA CAD Model

Description

The SUPERMICRO AOC-SAS9300-16E, powered by the LSI 9300-16E chipset, stands as a formidable 16-port 12Gbps SAS host bus adapter (HBA), specifically crafted for establishments that need extensive storage capacities and superlative performance. Engineered to address the demands of next-generation data centers, this card doubles the data transfer rate of its predecessors, facilitating rapid data access and high throughput for both SAS and SATA storage devices. The AOC-SAS9300-16E is optimized for scalability, supporting vast storage arrays through direct connection or SAS expanders, and is therefore ideal for applications requiring high levels of data availability and quick access. With its PCIe 3.0 interface, this HBA guarantees compatibility with the latest server technologies, providing the bandwidth necessary for intensive data processing and storage operations. It is, therefore, an excellent choice for cloud computing, large-scale virtualization, and high-performance computing environments in need of unmatched storage capabilities.

You May Also Be Interested in

Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER 25GB iSCSI TYPE B ME5024
Need more? Email Us
Dell
DELL POWERVAULT ME4012 ME4024 ME4084 SAS 12GPS 8GB CACHE CONTROLLER
Need more? Email Us
Dell
H800 6GB/s SAS 512MB
Need more? Email Us
Dell
RAID CONTROLLER CERC SATA 6 PORT
Need more? Email Us
Dell
CONTROLLER EQL TYPE 14 PS6110
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
CONTROLLER 32GB FC 8PORT TYPE B ME5024
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess