EN
  • EN
  • DE

SUPERMICRO PWS-1K22A-1R - Supermicro 1200W Titanium Power Supply Supply

Part No SUPERMICRO PWS-1K22A-1R - Supermicro 1200W Titanium Power Supply Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-1K22A-1R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435724-SUPERMICRO PWS-1K22A-1R - Supermicro 1200W Titanium Power Supply Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-1K22A-1R - Supermicro 1200W Titanium Power Supply Supply CAD Model

Description

The SUPERMICRO PWS-1K22A-1R is a 1200W power supply unit designed to provide efficient and reliable power to Supermicro's server systems. This PSU is particularly well-suited for medium to high-density servers and computing applications where stable and efficient power is essential. Boasting an 80 PLUS Titanium certification, it achieves exceptional energy efficiency of up to 96%, ensuring that operational costs are kept to a minimum while reducing the environmental impact. The PSU supports redundant power configurations to ensure uninterrupted power supply and system reliability in critical applications. It includes comprehensive protection features such as overcurrent, overvoltage, and short-circuit protection, which contribute to the safety and longevity of the connected server components. The active Power Factor Correction (PFC) feature improves the power quality received by the server, enhancing the overall efficiency and stability of the power supply. Designed for easy integration with Supermicro server chassis, the PWS-1K22A-1R is an ideal choice for businesses seeking a high-performance, energy-efficient, and reliable power solution.

You May Also Be Interested in

CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Power adapter for SG300-10MPP 100-240V 50-60Hz
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco N2200-PAC-400W-B
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess