EN
  • EN
  • DE

SUPERMICRO PWS-601-1H - Supermicro 600W/680W Gold Power Supply

Part No SUPERMICRO PWS-601-1H - Supermicro 600W/680W Gold Power Supply
Manufacturer Supermicro
Catalog Power Supply Units
Description Supermicro PWS-601-1H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1435737-SUPERMICRO PWS-601-1H - Supermicro 600W/680W Gold Power Supply
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO PWS-601-1H - Supermicro 600W/680W Gold Power Supply CAD Model

Description

The SUPERMICRO PWS-601-1H Power Supply is a high-efficiency, 600W (peak 680W) PSU unit designed for enterprise-level servers and computing applications. Boasting an 80 PLUS Gold certification, this power supply ensures optimal energy efficiency, significantly reducing electricity consumption and heat generation. This contributes to lower operational costs and a smaller carbon footprint. Engineered to support a wide range of Supermicro server systems, it is an excellent choice for businesses seeking to upgrade or build scalable, high-performance computing solutions. The unit features comprehensive protection mechanisms against overcurrent, overvoltage, and short circuits, enhancing the safety and reliability of your server infrastructure. Its fully modular cable design facilitates easy installation and cable management, making it a versatile and user-friendly option for IT professionals.

You May Also Be Interested in

Supermicro
Supermicro PWS-2K02P-1R
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
Supermicro
Supermicro PWS-504P-1R
Need more? Email Us
NetApp
Netapp 580w Power Supply for DS4243/DS4246
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess