EN
  • EN
  • DE

SUPERMICRO SNK-P0058PSU - Supermicro 2U Passive Proprietary CPU Heat Sink

Part No SUPERMICRO SNK-P0058PSU - Supermicro 2U Passive Proprietary CPU Heat Sink
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0058PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435516-SUPERMICRO SNK-P0058PSU - Supermicro 2U Passive Proprietary CPU Heat Sink
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0058PSU - Supermicro 2U Passive Proprietary CPU Heat Sink CAD Model

Description

The SUPERMICRO SNK-P0058PSU is a high-performance passive CPU heat sink designed specifically for Supermicro’s proprietary motherboards in 2U server environments. Leveraging advanced cooling technology, it provides an optimal thermal solution for high-heat-generating processors, ensuring that servers maintain peak performance under all operational conditions. The heat sink's design features an extensive array of aluminum fins and a copper core that effectively dissipates heat, helping to prevent thermal throttling and enhance the reliability of the server. It is meticulously engineered to fit within the spatial constraints of 2U chassis, making it ideal for dense server architectures commonly found in data centers and enterprise applications. The SNK-P0058PSU's construction and materials are chosen for their durability and thermal conductivity, ensuring that this cooling solution offers both performance and longevity. It represents a critical component for system builders and IT professionals who demand high efficiency and stability from their server hardware.

You May Also Be Interested in

Lenovo
Heatsink - 7383 (x3500M4) Cache 1333MHz 80W
Need more? Email Us
Lenovo
Heatsink - 7Y46 (ST250) - 80W with FAN
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
IBM
P9 HeatSink for 4U Proc
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Heatsink - x3850 X5 (7143/7145)
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Standard (7Z71)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess