EN
  • EN
  • DE

SUPERMICRO SYS-120U-TNR - Ultra SuperServer SYS-120U-TNR X12DPU-6 1U 12x2.5

Part No SUPERMICRO SYS-120U-TNR - Ultra SuperServer SYS-120U-TNR X12DPU-6 1U 12x2.5
Manufacturer Supermicro
Catalog Server
Description Ultra SuperServer SYS-120U-TNR X12DPU-6 1U 12x2.5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1435781-SUPERMICRO SYS-120U-TNR - Ultra SuperServer SYS-120U-TNR X12DPU-6 1U 12x2.5
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SYS-120U-TNR - Ultra SuperServer SYS-120U-TNR X12DPU-6 1U 12x2.5 CAD Model

Description

The SUPERMICRO SYS-120U-TNR is part of the Ultra SuperServer series, designed for maximum performance, flexibility, and scalability. Featuring the cutting-edge X12DPU-6 motherboard, this server supports the latest 3rd Gen Intel Xeon Scalable processors, offering remarkable processing power in a 1U form factor. With support for 12x2.5"" hot-swap drive bays, including options for NVMe drives, it delivers top-tier storage flexibility and performance, making it suitable for demanding data throughput and storage requirements. The server is engineered to support up to 4TB of DDR4 memory in 32 DIMM slots, addressing the needs of memory-intensive applications and ensuring smooth operation under heavy workloads. Dual 10GbE LAN ports provide high-speed networking connectivity, essential for high-performance computing and virtualized environments. Redundant power supply options enhance its reliability. The SYS-120U-TNR is tailored for enterprises seeking a powerful, compact server solution that can efficiently handle applications such as virtualization, cloud computing, and in-memory databases.

You May Also Be Interested in

IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
pSeries 630 model 6C4
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P7+ 740 - 6-Core 4.2GHz - PVM STD - 1x5250 - P20
Need more? Email Us
IBM
iSeries System Unit -150/25 CPW - P05
Need more? Email Us
IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess