EN
  • EN
  • DE

LR645N5

Part No LR645N5
Manufacturer Supertex, Inc
Catalog PMIC - Voltage Regulators - Linear
Description High Input Voltage SMPS Start-up / Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1204490-LR645N5
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Audio
Ultra Librarian 3D Model Ultra Librarian LR645N5 CAD Model

Description

The LR645N5 is a P-Channel Enhancement-Mode MOSFET manufactured by Supertex, Inc. It's designed for low-voltage, high-speed switching applications. This MOSFET offers low on-resistance and fast switching times, making it suitable for power management and load switching.

Applications

  • Power Management: Used in DC-DC converters, load switches, and power distribution circuits.
  • Battery Management Systems: Employed in battery protection circuits and charging systems.
  • Load Switching: Utilized for switching power to various loads in electronic devices.
  • Motor Control: Used in low-power motor control applications.
  • Portable Devices: Found in portable devices such as smartphones, tablets, and laptops.

Features

  • P-Channel MOSFET: Uses a P-Channel configuration, providing a specific polarity for switching applications.
  • Enhancement Mode: Operates in enhancement mode, requiring a gate voltage to turn on the device.
  • Low On-Resistance: Features low on-resistance, minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Offers fast switching speed, enabling quick response times.
  • Low Gate Charge: Has low gate charge, reducing switching losses and improving efficiency.
  • Small Package Size: Available in a small package size, such as SOT-23 or similar, saving board space.
  • Low Voltage Operation: Designed for low voltage operation.

Benefits

  • High Efficiency: Low on-resistance and low gate charge contribute to high efficiency.
  • Fast Switching: Enables fast switching speed, improving performance in switching applications.
  • Low Power Dissipation: Minimizes power dissipation, reducing heat generation and improving reliability.
  • Compact Size: The small package size saves board space, enabling compact designs.
  • Easy to Use: Simple to use and integrate into existing circuits.

The LR645N5 P-Channel MOSFET from Supertex is a reliable and efficient component for power management, load switching, and other low-voltage applications. Its features and benefits make it a popular choice for various electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess