EN
  • EN
  • DE

VN2224N3

Part No VN2224N3
Manufacturer Supertex, Inc
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Enhancement-Mode Vertical DMOS FETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Supertex, Inc
Win Source Part Number 1279479-VN2224N3
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN2224N3 CAD Model

Description

The VN2224N3 is a N-Channel enhancement-mode vertical DMOS power MOSFET from Supertex, Inc. This MOSFET is designed for high-voltage, high-speed switching applications. It features low on-resistance and fast switching speeds, making it suitable for various power management and control circuits.

Applications

  • Solid State Relays: Used as switching elements in solid-state relays for controlling high-voltage loads.
  • High Voltage Switching: Employed in high-voltage switching circuits for applications such as capacitor discharge and pulse generation.
  • LED Lighting: Drives LEDs in lighting applications, providing efficient and reliable power control.
  • Power Supplies: Used in power supplies for switching and regulation.
  • Motor Control: Controls DC motors in various applications.

Features

  • High Voltage: Operates with a drain-source voltage of up to 240V.
  • Low On-Resistance: Features a low drain-source on-resistance (RDS(on)), reducing power dissipation and improving efficiency.
  • Fast Switching Speed: Offers fast turn-on and turn-off times, enabling high-frequency switching operations.
  • Vertical DMOS Structure: Utilizes a vertical DMOS structure for high voltage and current handling capabilities.
  • Enhancement Mode: Operates in enhancement mode, requiring a gate voltage to turn on the device.

Benefits

  • Efficient Power Conversion: Low on-resistance minimizes power losses, improving overall system efficiency.
  • High-Speed Switching: Fast switching speeds enable high-frequency operation, reducing the size and cost of associated components.
  • Reliable Performance: Rugged design ensures reliable operation in demanding applications.
  • Simplified Circuit Design: Enhancement-mode operation simplifies gate drive requirements.
  • High Voltage Operation: Suitable for applications requiring high voltage switching.

Additional Details

The VN2224N3 is typically available in a TO-92 package. Its maximum drain current is specified at a certain amperage. The gate threshold voltage is typically around 2.4V. The operating temperature range extends from a minimum low temperature to a maximum high temperature, ensuring suitability for a broad range of environmental conditions. It is also RoHS compliant.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3079 $66.5395
11+ $10.9194 $120.1134
17+ $10.5775 $179.8175
23+ $10.2368 $235.4464
30+ $9.8960 $296.8800
40+ $8.8716 $354.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess