The ESDPSA0402V05 from Surge Components is a bidirectional, low capacitance, multilayer polymer ESD protection device designed to protect sensitive electronic components from electrostatic discharge (ESD) events. It is packaged in a 0402 surface mount package and has a typical capacitance of 0.25pF. The ESDPSA0402V05 is capable of handling ESD pulses up to 15kV in accordance with the IEC 61000-4-2 standard.
The ESDPSA0402V05 is ideal for a wide range of applications, including:
- High-speed data lines
- Portable electronics
- Telecommunications equipment
- Industrial control systems
- Automotive electronics
The ESDPSA0402V05 is a low-cost, high-performance ESD protection device that can help to extend the life of sensitive electronic components and protect them from costly damage.
Here are some of the key features and benefits of the ESDPSA0402V05:
- Low capacitance: 0.25pF typical
- Bidirectional protection
- IEC 61000-4-2 Level 4 ESD protection
- Surface mount package
- Lead-free construction
The ESDPSA0402V05 is easy to use and can be installed in a variety of applications. It is simply connected in series with the signal or power line to be protected. The ESDPSA0402V05 will automatically clamp any ESD event to a safe voltage level, protecting the downstream components.
The ESDPSA0402V05 is a reliable and cost-effective way to protect sensitive electronic components from ESD damage. It is a valuable addition to any electronic design.
Here are some examples of how the ESDPSA0402V05 can be used in real-world applications:
- To protect the high-speed data lines in a smartphone from ESD events caused by the user touching the screen.
- To protect the sensitive electronic components in a portable gaming device from ESD events caused by the user dropping the device.
- To protect the telecommunications equipment in a central office from ESD events caused by lightning strikes.
- To protect the industrial control systems in a factory from ESD events caused by electrical noise.
- To protect the automotive electronics in a car from ESD events caused by the driver or passengers getting in or out of the car.
The ESDPSA0402V05 is a versatile and effective ESD protection device that can be used in a wide variety of applications. It is a valuable addition to any electronic design.