EN
  • EN
  • DE

VZH471M1CTR-0810CS

Part No VZH471M1CTR-0810CS
Manufacturer Surge Components
Catalog Aluminum Capacitors
Description CAP ALUM 470UF 20% 16V SMD / 470 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Manufacturer SURGE
Packaging Tape & Reel (TR),Strip
Capacitance 470 µF
Tolerance ±20%
Voltage - Rated 16 V
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ High Frequency 600 mA @ 100 kHz
Impedance 150 mOhms
Size / Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.413" (10.50mm)
Surface Mount Land Size 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Surface Mount
Case / Package Radial, Can - SMD
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
ECCN 3A001
HTSUS 8532.22.0020
Other Part Number 2616-VZH471M1CTR-0810CSTR,2616-VZH471M1CTR-0810CS
Standard Package 500
Win Source Part Number 1329917-VZH471M1CTR-0810CS
Ultra Librarian 3D Model Ultra Librarian VZH471M1CTR-0810CS CAD Model

Description

The SURGE VZH471M1CTR-0810CS is a radial, can - SMD capacitor that belongs to the aluminum electrolytic capacitors category.

  • Category: Aluminum Electrolytic Capacitors
  • Manufacturer: SURGE
  • RoHS3 Compliant: Yes
  • Capacitance: 470 µF
  • Voltage Rating: 16 V
  • Ripple Current: 600 mA @ 100 kHz
  • Tolerance: ±20%
  • Lifetime: 5000 Hrs @ 105°C
  • Polarized: Yes

You May Also Be Interested in

Lelon
330uF ±20% 35V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.1281
United Chemi-Con
±20% 50V 47uF 700mΩ@100kHz SMD,D8xL10mm Aluminum Electrolytic Capacitors RoHS
Lowest to $0.4657
Panasonic
EEE-TK1J221AQ Panasonic Aluminum Electrolytic Capacitors - SMD 220UF 63V TK SMD datasheet, inventory, & pricing.
Need more? Email Us
Nichicon
UUJ1V102MNQ1MS Nichicon Aluminum Electrolytic Capacitors - SMD 35volts 1000uF AEC-Q200 datasheet, inventory, & pricing.
Lowest to $2.3284
Lelon
1000uF ±20% 50V Aluminum Electrolytic Capacitors 5000hrs@105℃
Lowest to $0.5239
Lelon
22uF ±20% 25V Aluminum Electrolytic Capacitors 2000hrs@105℃
Lowest to $0.0437
Panasonic
EEE-FK0J152P Panasonic Aluminum Electrolytic Capacitors - SMD 1500uF 6.3V datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
EEE-FK1C472AM Panasonic Aluminum Electrolytic Capacitors - SMD Al Lytic SMT FK SeriesH-Temp Reflow datasheet, inventory, & pricing.
Lowest to $2.0527
United Chemi-Con
470uF 63V Aluminum Electrolytic Capacitors Through Hole,D16xL20mm 10000hrs@105℃
Lowest to $0.5905

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess