EN
  • EN
  • DE

RR1220R-124-B-T5

Part No RR1220R-124-B-T5
Manufacturer Susumu
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Susumu
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183933-RR1220R-124-B-T5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RR1220R-124-B-T5 CAD Model

Description

The Susumu RR1220R-124-B-T5 is a precision thin film chip resistor engineered for applications demanding high accuracy, stability, and reliability. As a product of Susumu, a recognized leader in thin film resistor technology, this component ensures exceptional performance in critical electronic circuits.

Applications:

  • Precision Amplifiers: Used in amplifier circuits where accurate gain setting and minimal signal distortion are required.
  • Test and Measurement Instruments: Employed in devices such as digital multimeters, oscilloscopes, and signal generators for precise measurements.
  • Medical Equipment: Integrated into medical devices where reliability and precision are paramount.
  • Automotive Control Systems: Utilized in automotive electronics for precise and stable control functions.
  • Industrial Automation: Applied in industrial control systems requiring accurate and reliable components.

Features:

  • Thin Film Technology: Provides superior precision and stability due to the thin film resistive element.
  • Tight Tolerance: Offers a narrow resistance tolerance, ensuring consistent and accurate performance.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes over a wide temperature range.
  • Compact Size: Small form factor allows for high-density circuit board layouts.
  • High Reliability: Ensures long-term stability and performance in demanding environments.

Benefits:

  • Enhanced Accuracy: Enables highly accurate and reliable circuit performance.
  • Stable Performance: Maintains consistent resistance values over temperature and time.
  • Space Optimization: Allows for compact and efficient circuit designs.
  • Long Service Life: Ensures extended operational life of electronic equipment.
  • Reduced Errors: Minimizes measurement and control errors due to resistance variations.

Additional Details:

The RR1220R series is known for its excellent electrical characteristics and robust construction. The '124' in the part number indicates a resistance value of 124 Ohms. The 'B' likely represents the resistance tolerance code, and 'T5' might specify packaging or reel size details. This resistor is designed for surface mount technology (SMT) assembly, making it suitable for automated production lines. The thin film construction guarantees exceptional electrical characteristics, including low noise and high linearity. Susumu’s advanced manufacturing processes result in a homogeneous and highly controlled resistive layer, ensuring consistent and reliable performance. They are commonly used in applications that demand high precision and stability, such as in precision voltage dividers, current sensing circuits, and high-end audio equipment.

You May Also Be Interested in

Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess