The STK14C88NF-25 is a fast static RAM (SRAM) module manufactured by Synergy Microwave Corporation. It is designed for applications requiring high-speed data access and low power consumption. This SRAM module is known for its reliable performance and is suitable for use in various embedded systems, communication equipment, and industrial control applications.
Applications:
- High-speed Cache Memory
- Networking Equipment (Routers, Switches)
- Embedded Systems
- Industrial Control Systems
- Aerospace and Defense Applications
Features:
- High-speed access time (25ns)
- Low power consumption
- Wide operating voltage range
- TTL compatible inputs and outputs
- Available in various package options
- High reliability
Benefits:
- Improved system performance due to fast data access
- Reduced power consumption, leading to longer battery life in portable devices
- Easy integration into existing systems due to TTL compatibility
- Increased system reliability due to the robust design
- Flexibility in design due to various package options
Technical Specifications:
The STK14C88NF-25 operates with a supply voltage typically between 3.0V and 3.6V. It features a typical access time of 25ns, making it suitable for high-speed applications. The module is available in different package options, including surface mount packages, enabling easy integration into various PCB layouts. The device is designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. Furthermore, it incorporates built-in data retention circuitry, ensuring data integrity even during power loss. The module adheres to industry-standard quality control procedures to guarantee long-term reliability and performance.