EN
  • EN
  • DE

PQ60050QGA20NNS-G

Part No PQ60050QGA20NNS-G
Manufacturer SynQor Worldwide Headquarters
Catalog Custom Parts (N - R)
Description DC-DC CONV, ISO POL, 1 O/P, 100W, 5V, 20A; DC / DC Converter Type: Quarter Brick; DC / DC Converter Output Type:...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1191328-PQ60050QGA20NNS-G
Categories Custom Parts
Manufacturer SynQor Worldwide Headquarters
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ60050QGA20NNS-G CAD Model

Description

The PQ60050QGA20NNS-G is a SynQor PowerQor series high-efficiency quarter-brick DC-DC converter. It is designed to provide a regulated output voltage from a wide input voltage range, making it suitable for various applications including telecommunications, networking, and industrial equipment. This converter offers excellent thermal performance and reliability.

Applications:

  • Telecommunications equipment
  • Networking equipment
  • Industrial automation
  • Distributed power architectures
  • Battery-powered systems

Features:

  • Input Voltage Range: 36-75VDC
  • Output Voltage: 5VDC
  • Output Current: 20A
  • Power Rating: 100W
  • Efficiency: High efficiency, typically up to 94%
  • Isolation: Input to output isolation
  • Protection Features: Over-voltage protection (OVP), over-current protection (OCP), over-temperature protection (OTP), and short-circuit protection
  • Remote On/Off: Enables remote control of the converter
  • Remote Sense: Compensates for voltage drop across load cables

Benefits:

  • High Efficiency: Reduces power dissipation and improves overall system efficiency.
  • Wide Input Voltage Range: Provides flexibility in system design and compatibility with various power sources.
  • Reliable Performance: Comprehensive protection features ensure reliable operation in demanding environments.
  • Compact Size: Quarter-brick form factor saves board space.
  • Remote Control: Remote on/off and remote sense features allow for easy integration and monitoring.

Additional Details:

The PQ60050QGA20NNS-G DC-DC converter is designed for demanding applications requiring high efficiency and reliability. Its wide input voltage range and comprehensive protection features make it an ideal choice for various power architectures. The converter is available in a standard quarter-brick package and is designed for through-hole mounting. It also incorporates a heat sink for improved thermal management. The converter’s high efficiency minimizes heat generation, allowing for reliable operation even at high ambient temperatures. The remote sense feature ensures accurate voltage regulation at the load, compensating for voltage drops in long cables. It complies with industry standards for safety and EMC.

You May Also Be Interested in

Radiall USA, Inc.
Need more? Email Us
NEC
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $358.8751 $358.8751
2+ $321.7500 $643.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess