The FPI0302-R47M-A01 is a power inductor manufactured by TA-I. It is designed for use in a wide range of power applications where efficient energy storage and filtering are required. This inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and ensures stable performance in sensitive electronic circuits.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- EMI filters
- Buck, boost, and buck-boost converters
Features
- Shielded construction for low EMI
- High current carrying capacity
- Compact size
- RoHS compliant
- Surface mount design (SMD)
Benefits
- Reduced electromagnetic interference improves overall system performance
- Efficient energy storage minimizes power loss and increases efficiency
- Small form factor allows for high-density circuit designs
- Environmentally friendly due to RoHS compliance
- Ease of assembly with surface mount technology
Additional Details
The FPI0302-R47M-A01 inductor has an inductance value of 0.47µH (microhenries). The specific saturation current and DC resistance (DCR) will vary based on the specific product datasheet from TA-I. It's crucial to refer to the official datasheet for precise electrical characteristics and operating conditions. The component's physical dimensions are typically around 3.0mm x 3.0mm x 2.0mm, making it suitable for compact devices. The shielded construction utilizes a ferrite core material to enhance performance and minimize electromagnetic emissions. This inductor is commonly used in portable electronics, consumer electronics, and industrial control systems to provide stable and efficient power conversion. Proper thermal management is also recommended during application, particularly at high current levels, to maintain optimal performance and reliability.