The RLM25FECR007 is a chip resistor manufactured by TA-I Technology Co., Ltd. It is a surface-mount resistor designed for various electronic applications where precise resistance and stable performance are required.
Applications:
- Current sensing
- Voltage division
- Pull-up/Pull-down resistors
- Signal termination
- Feedback circuits
Features:
- Surface Mount Device (SMD)
- Compact Size
- High Stability
- Tight Tolerance
- RoHS Compliant
Benefits:
- Precise Resistance: Tight tolerance ensures accurate circuit performance.
- Stable Operation: High stability minimizes resistance drift over time and temperature.
- Space Saving: Small size allows for high-density circuit designs.
- Easy Assembly: Surface mount design is compatible with automated pick-and-place equipment.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details:
The RLM25FECR007 resistor is manufactured using advanced thin-film technology, which provides excellent precision and stability. It is designed for automated assembly, reducing manufacturing costs and improving production efficiency. The resistor's compact size makes it suitable for use in space-constrained applications. Its resistance value is specified within tight tolerances to ensure consistent performance in mass production. The resistor is commonly used in circuits requiring precise voltage or current control.
The resistor's construction utilizes high-quality materials to ensure reliable performance and long-term stability. It is also protected against moisture and other environmental factors, further enhancing its durability. This component is an ideal choice for designers seeking a reliable and accurate resistor for their electronic circuits. The exact resistance value, power rating, and temperature coefficient should be verified in the datasheet for specific applications.