EN
  • EN
  • DE

RM10FTN1R50

Part No RM10FTN1R50
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296566-RM10FTN1R50
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM10FTN1R50 CAD Model

Description

The RM10FTN1R50 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. It is a surface-mount resistor designed for various general-purpose applications requiring precise resistance. These resistors are known for their reliability, stability, and compact size, making them suitable for automated assembly processes.

Applications

  • Current Limiting: Protecting sensitive components from excessive current flow.
  • Voltage Division: Creating precise voltage levels in circuits.
  • Pull-up/Pull-down Resistors: Establishing defined logic levels.
  • Feedback Circuits: Stabilizing amplifier operation.
  • Signal Termination: Reducing signal reflections in high-speed circuits.

Features

  • Resistance Value: 1.5 Ohms
  • Tolerance: Typically ±1% or ±5%, depending on the specific variant.
  • Power Rating: Typically 0.125W (1/8W) or 0.1W, depending on size.
  • Temperature Coefficient of Resistance (TCR): Usually ±100 ppm/°C or ±200 ppm/°C.
  • Operating Temperature Range: -55°C to +155°C.
  • Package Size: 0603 (1608 metric), but check datasheet to confirm.
  • Termination: Wraparound termination for enhanced solder joint reliability.
  • Construction: Thick film resistor element on a ceramic substrate.

Benefits

  • High Stability: Provides consistent performance over a wide range of operating conditions.
  • Compact Size: Allows for high-density circuit designs, saving valuable board space.
  • Excellent Reliability: Ensures long-term performance and reduces the risk of failures.
  • Cost-Effective: Offers a balance between performance and price, making it suitable for various applications.
  • Easy to Assemble: Surface-mount design allows for automated placement and soldering, reducing manufacturing costs.
  • Wide Resistance Range: Available in a broad range of resistance values to meet diverse circuit requirements.

Additional Details

The RM10FTN1R50 conforms to RoHS (Restriction of Hazardous Substances) standards, ensuring compliance with environmental regulations. The thick film resistor element is made of a resistive material, and its resistance is precisely trimmed to achieve the desired value. The wraparound termination provides enhanced mechanical strength and solderability. This resistor is typically supplied on tape and reel for automated assembly.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Zilog
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess