EN
  • EN
  • DE

RM12JTN181

Part No RM12JTN181
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296599-RM12JTN181
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12JTN181 CAD Model

Description

The RM12JTN181 is a precision resistor manufactured by TA-I Technology Co., Ltd. It's a thick film chip resistor designed for surface mount applications, offering stable performance and reliability in various electronic circuits. These resistors are known for their small size, making them suitable for high-density PCB designs. The '181' in the part number signifies a resistance value of 180 ohms, with the 'J' indicating a tolerance of ±5%.

Applications:

  • Consumer electronics: Used in devices like smartphones, tablets, and audio equipment.
  • Industrial control systems: Implemented in control circuits for machinery and automation.
  • Power supplies: Employed for current limiting and voltage division.
  • Automotive electronics: Utilized in various automotive control units and sensor circuits.
  • Medical devices: Found in monitoring equipment and diagnostic tools.

Features:

  • Small size: Ideal for high-density circuit boards.
  • Thick film construction: Provides good stability and reliability.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • ±5% tolerance: Offers reasonable precision for general applications.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Reduced board space: Enables smaller and more compact designs.
  • Improved reliability: Ensures consistent performance over time.
  • Cost-effective: Provides a balance of performance and price.
  • Easy assembly: Simplifies the manufacturing process.
  • Wide operating temperature range: Suitable for diverse environments.

Additional Details:

The RM12 series from TA-I utilizes a Ruthenium oxide based resistive element. The termination consists of a Nickel barrier that is solder plated. The operating temperature ranges from -55°C to +155°C. The power rating for the RM12 series is typically 1/4W. Packaging options include tape and reel for automated placement. The RM12JTN181 offers a robust and reliable solution for general purpose resistance requirements in a wide array of applications.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess