EN
  • EN
  • DE

SWI1008UF-1R2J

Part No SWI1008UF-1R2J
Manufacturer TA-I
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959536-SWI1008UF-1R2J
Categories OEM Parts( S )
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWI1008UF-1R2J CAD Model

Description

The SWI1008UF-1R2J is a wire-wound ferrite inductor manufactured by TA-I Technology. This inductor is designed for use in power supply circuits, RF applications, and other electronic circuits requiring inductance for filtering, energy storage, or impedance matching. Its compact size and shielded construction make it suitable for densely populated circuit boards and applications requiring low EMI emissions.

Applications:

  • DC-DC converters
  • Power supplies
  • RF circuits
  • Filtering circuits
  • Energy storage
  • Impedance matching

Features:

  • Wire-wound construction
  • Ferrite core material
  • Shielded construction for low EMI
  • Small size (1008 footprint)
  • High current capability
  • Low DC resistance

Benefits:

  • Reduced EMI emissions
  • Compact solution size
  • Efficient energy storage
  • Improved circuit performance
  • Reliable operation
  • Easy to integrate into circuit designs

Additional Details:

The SWI1008UF-1R2J has an inductance value of 1.2 μH (microhenries) and a tolerance of ±5%. The 'J' at the end of the part number typically indicates the inductance tolerance. The shielded construction minimizes electromagnetic interference, allowing the inductor to be placed close to other components without causing interference. The datasheet provides specifications such as saturation current, self-resonant frequency, DC resistance, and Q-factor. The ferrite core material offers high permeability, enabling high inductance values in a small size. This inductor is a good choice for applications where space is limited and low EMI emissions are critical. TA-I Technology provides comprehensive datasheets with detailed electrical and mechanical characteristics.

You May Also Be Interested in

Linear Technology
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess