EN
  • EN
  • DE

WHI4532-221K

Part No WHI4532-221K
Manufacturer TA-I
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104660-WHI4532-221K
Categories OEM Parts(T-Z)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WHI4532-221K CAD Model

Description

The WHI4532-221K is a wire-wound chip inductor manufactured by TA-I Technology Co., Ltd. It is designed for various applications in electronic circuits, offering stable inductance and high Q-factor performance. These inductors are suitable for use in high-frequency circuits and power applications.

Applications

  • RF circuits: Suitable for impedance matching, filtering, and tuning.
  • Power supplies: Used for energy storage and filtering in DC-DC converters.
  • Communication devices: Utilized in wireless communication equipment for impedance matching and filtering.
  • Consumer electronics: Employed in various electronic devices such as smartphones, tablets, and laptops for signal processing and power management.
  • Industrial equipment: Used in industrial control systems for signal filtering and noise reduction.

Features

  • High Q-factor: Provides low energy loss and high efficiency in high-frequency circuits.
  • Stable inductance: Offers consistent inductance performance over a wide range of frequencies and temperatures.
  • Wire-wound construction: Ensures high current handling capability and reliable performance.
  • Compact size: Allows for high-density mounting on printed circuit boards.
  • RoHS compliant: Meets environmental standards for lead-free manufacturing.

Benefits

  • Improved signal integrity: Enhances the performance of RF and high-frequency circuits by minimizing signal distortion.
  • Efficient power conversion: Facilitates efficient energy storage and filtering in power supplies, resulting in reduced energy waste.
  • Reliable performance: Provides consistent and stable inductance, ensuring reliable operation of electronic circuits.
  • Space-saving design: Enables compact and efficient circuit designs, reducing the overall size and cost of electronic devices.
  • Environmental compliance: Meets environmental regulations, ensuring that the product is safe and environmentally friendly.

Additional Details

The WHI4532-221K has an inductance value of 220μH. It features a high self-resonant frequency and low DC resistance, making it suitable for a wide range of applications. The inductor is designed to withstand high temperatures and humidity, ensuring reliable performance in harsh environments. Its compact size and robust construction make it an ideal choice for demanding applications in various industries.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess