EN
  • EN
  • DE

TA0417A

Part No TA0417A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 408.5 MHz, 20.8 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1009127-TA0417A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA0417A CAD Model

Description

The TA0417A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter frequencies within a specific range. They are commonly used in radio frequency (RF) applications to remove unwanted signals and noise, allowing desired signals to pass through with minimal attenuation. The TA0417A is designed for specific frequency bands and applications requiring precise filtering characteristics.

Applications:

  • Wireless Communication Systems: Used in cellular base stations and mobile devices for signal filtering.
  • RF Transceivers: Implemented in radio transceivers to improve signal quality and reduce interference.
  • Remote Control Systems: Used in remote control receivers to filter out unwanted signals.
  • Navigation Systems: Employed in GPS and other navigation systems for signal processing.
  • Satellite Communication: Utilized in satellite communication equipment for filtering signals.
  • Cable Television (CATV): Used in CATV systems to filter signals and improve picture quality.

Features:

  • SAW Filter Technology: Utilizes surface acoustic wave technology for precise filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides high attenuation of signals outside the passband.
  • Small Size: Compact size for use in space-constrained applications.
  • Stable Performance: Offers stable performance over a wide temperature range.
  • Precise Center Frequency: Designed for a specific center frequency with tight tolerance.

Benefits:

  • Improved Signal Quality: Removes unwanted signals and noise for clearer reception.
  • Reduced Interference: Minimizes interference from adjacent channels.
  • Enhanced System Performance: Improves the overall performance of RF systems.
  • Compact Design: Small size allows for integration into small devices.
  • Reliable Operation: Stable performance ensures consistent operation over time.

The TA0417A SAW filter is typically available in a surface-mount package. Its precise filtering characteristics are achieved through the use of interdigital transducers (IDTs) on a piezoelectric substrate. The frequency response of the filter is determined by the design of the IDTs and the properties of the substrate. The filter is designed to operate within a specific frequency band, providing low insertion loss within the passband and high attenuation outside the passband. Its small size and stable performance make it a suitable choice for a wide range of RF applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,323 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess