EN
  • EN
  • DE

TA0960A

Part No TA0960A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 554 MHz, 12 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027595-TA0960A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA0960A CAD Model

Description

The TA0960A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are widely used in radio frequency (RF) applications for signal filtering and selection. The TA0960A is designed to provide precise filtering at specific frequencies, ensuring optimal performance in wireless communication systems.

Applications:

  • Wireless communication systems
  • Remote control devices
  • RF receivers
  • RF transmitters
  • Cellular base stations

Features:

  • High selectivity
  • Low insertion loss
  • Stable performance
  • Compact size
  • Surface mount technology (SMT)

Benefits:

  • Improved signal quality: High selectivity ensures that only the desired signal passes through the filter, reducing interference and improving signal quality.
  • Enhanced receiver sensitivity: Low insertion loss minimizes signal attenuation, improving receiver sensitivity and range.
  • Reliable performance: Stable performance ensures consistent filtering characteristics over a wide range of operating conditions.
  • Easy integration: The compact size and SMT packaging allow for easy integration into compact electronic devices.

Technical Specifications:

The TA0960A is typically characterized by its center frequency, bandwidth, insertion loss, and rejection. The center frequency specifies the frequency at which the filter provides maximum transmission. The bandwidth defines the range of frequencies that are passed through the filter with minimal attenuation. Insertion loss represents the signal attenuation caused by the filter at the center frequency. Rejection specifies the attenuation of signals outside the passband. The specific values for these parameters can be found in the TAI-SAW TECHNOLOGY CO., LTD. TA0960A datasheet.

SAW filters utilize the piezoelectric effect to generate and detect acoustic waves on the surface of a substrate. These acoustic waves propagate along the surface and are shaped by interdigital transducers (IDTs) to achieve the desired filtering characteristics. The TA0960A is designed for specific frequency bands and applications, providing optimal performance in wireless communication systems.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess