EN
  • EN
  • DE

TD0129A

Part No TD0129A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Resonator, SAQW, 1000 MHz, 2-Port
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020271-TD0129A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TD0129A CAD Model

Description

The TAI-SAW TECHNOLOGY CO., LTD. TD0129A is a Surface Acoustic Wave (SAW) filter. SAW filters are electronic components used to selectively filter out specific frequencies from a signal while allowing others to pass through with minimal attenuation. They are often used in RF (Radio Frequency) applications due to their small size, low insertion loss, and sharp frequency response.

Applications

  • Mobile communication devices (cell phones)
  • Wireless networking equipment (Wi-Fi routers)
  • Remote control systems
  • GPS receivers
  • RF transceivers

Features

  • Surface Acoustic Wave (SAW) Technology: Utilizes SAW technology for precise frequency filtering.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Sharp Frequency Response: Provides a sharp transition between the passband and stopband, effectively filtering out unwanted frequencies.
  • Small Size: Compact size allows for integration into space-constrained applications.
  • High Rejection: Offers high rejection of unwanted frequencies, preventing interference.
  • Stable Performance: Provides stable performance over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Filters out unwanted frequencies, improving signal quality and reducing interference.
  • Enhanced Performance: Low insertion loss ensures efficient signal transmission, enhancing overall system performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Operation: Provides stable performance over a wide range of temperatures and operating conditions.

Additional Details

The TD0129A SAW filter is designed for a specific center frequency and bandwidth, which should be carefully considered when selecting the filter for a particular application. The filter's impedance and insertion loss characteristics should also be taken into account. The filter is typically packaged in a small surface-mount package for easy integration into circuit boards. Detailed electrical characteristics, such as insertion loss, return loss, and group delay, can be found in the device's datasheet. Proper impedance matching techniques should be used to minimize signal reflections and maximize signal transmission. The filter should be handled with care to avoid damage to the sensitive SAW element.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess