EN
  • EN
  • DE

TE0107A

Part No TE0107A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, Dual, 479.5 MHz, 26 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993151-TE0107A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TE0107A CAD Model

Description

The TE0107A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. The TE0107A is designed for specific applications requiring precise filtering characteristics.

Applications:

  • RF Receivers: Used in the front-end of RF receivers to filter out unwanted signals and noise, improving receiver sensitivity and selectivity.
  • Wireless Communication Systems: Employed in various wireless communication devices such as mobile phones, Wi-Fi routers, and Bluetooth devices to ensure clean signal transmission and reception.
  • Satellite Communication: Integrated into satellite communication systems to filter specific frequency bands, minimizing interference and enhancing signal quality.
  • Cable Television (CATV) Systems: Used in CATV systems to filter specific channels, ensuring high-quality video and audio signals.
  • Instrumentation: Utilized in test and measurement equipment for signal conditioning and filtering.

Features:

  • SAW Technology: Utilizes surface acoustic wave technology for precise and reliable filtering.
  • Compact Size: Designed in a small form factor for integration into space-constrained devices.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Provides significant attenuation of signals outside the passband, reducing interference.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, leading to clearer and more reliable signals.
  • Enhanced Receiver Sensitivity: Increases the sensitivity of RF receivers by removing out-of-band signals.
  • Reduced Interference: Minimizes interference from adjacent channels and other sources.
  • Extended Battery Life: Low insertion loss contributes to lower power consumption in battery-powered devices.
  • Reliable Performance: Provides consistent and stable performance in various operating conditions.

Additional Details:

The TE0107A SAW filter is typically characterized by its center frequency, bandwidth, insertion loss, and attenuation. These parameters are critical for selecting the appropriate filter for a specific application. It is essential to consult the manufacturer's datasheet for detailed specifications and application notes. The filter's performance is also affected by the impedance matching network used in conjunction with it. Proper impedance matching ensures optimal signal transfer and minimizes signal reflections. The TE0107A is designed for surface mount technology (SMT) assembly, which allows for automated and efficient manufacturing. It is packaged in a robust ceramic package to ensure long-term reliability. The materials used in the construction of the TE0107A are selected to minimize temperature drift and ensure stable performance over a wide range of operating conditions. The filter is also designed to meet relevant industry standards for environmental compliance.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess