EN
  • EN
  • DE

HPC 8040NC-100M

Part No HPC 8040NC-100M
Manufacturer TAI-TECH Advanced Electronics
Catalog Inductors, Coils, Chokes
Description 10 UH SHIELDED DRUM CORE, WIREWO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, ChokesFixed Inductors
Mfr TAI-TECH Advanced Electronics Co., Ltd.
Series HPC8040NC
Part Status Active
Type Wirewound
Inductance 10 μH
Tolerance ±20%
Current Rating (Amps) 4.6 A
Current - Saturation (Isat) 5A
Shielding Shielded
DC Resistance (DCR) 33mOhm
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1 MHz
Mounting Type Surface Mount
Package / Case 3131 (8080 Metric)
Supplier Device Package 3131
Size / Dimension 0.315" L x 0.315" W (8.00mm x 8.00mm)
Height - Seated (Max) 0.157" (4.00mm)
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian HPC 8040NC-100M CAD Model

You May Also Be Interested in

Pulse
FIXED IND 100UH 170 MOHM SMD
Lowest to $0.2375
EPCOS (TDK)
FIXED IND 10UH 690MA 168MOHM SMD
Lowest to $0.5454
EPCOS (TDK)
FIXED IND 4.7UH 4.9A 15 MOHM SMD
Lowest to $1.8272
Wurth Electronics Inc
FIXED IND 22UH 660MA 481MOHM SMD
Need more? Email Us
EPCOS (TDK)
FIXED IND 22UH 800MA 260MOHM SMD
Lowest to $0.8181
Murata Electronics North America
FIXED IND 2.2UH 4.4A
Lowest to $0.9566
Wurth Electronics Inc
FIXED IND 2.2UH 6.7A 10 MOHM TH
Need more? Email Us
Wurth Electronics Inc
FIXED IND 4.7UH 2.3A 51 MOHM SMD
Need more? Email Us
Wurth Electronics Inc
FIXED IND 100UH 900MA 478MOHM SM
Lowest to $0.6240

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess