EN
  • EN
  • DE

BZX55C11V R0

Part No BZX55C11V R0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050372-BZX55C11V R0
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZX55C11V R0 CAD Model

Description

The BZX55C11V R0 is a Zener diode manufactured by Taiwan Semiconductor. This diode is designed to provide voltage regulation and overvoltage protection in a variety of electronic circuits. The 11V designation indicates a Zener voltage of 11 volts. The BZX55 series is widely used due to its reliability and cost-effectiveness.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Overvoltage Protection: Protecting sensitive components from voltage spikes and transient surges.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage Shifting: Shifting DC voltage levels in analog circuits.
  • Reference Voltage: Providing a stable voltage reference for biasing transistors and operational amplifiers.

Features

  • Zener Voltage: Provides a stable 11V Zener voltage for precise voltage regulation.
  • DO-35 Package: Through-hole package suitable for easy mounting on PCBs.
  • Low Dynamic Impedance: Ensures stable regulation under varying load conditions.
  • High Surge Capability: Withstands high surge currents, protecting circuits from transient events.
  • Glass Passivated Die Construction: Offers high reliability and stable performance.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance by maintaining a stable voltage.
  • Overvoltage Protection: Protects sensitive circuits from damage due to voltage spikes.
  • Easy to Use: Through-hole package allows for easy installation and replacement.
  • Reliable Performance: Glass passivated die ensures long-term reliability and stability.
  • Cost-Effective: Provides a cost-effective solution for voltage regulation and protection.

Additional Details

The BZX55C11V R0 comes in a DO-35 (DO-204AH) through-hole package. Key electrical characteristics include the Zener voltage (11V), Zener test current, reverse leakage current, and power dissipation, which are all specified in the datasheet. Taiwan Semiconductor specifies the diode's thermal resistance and derating factor. It's essential to consult the datasheet for precise operating conditions and absolute maximum ratings to prevent damage to the component. The 'R0' suffix may indicate specific packaging details or RoHS compliance. Consider using a series resistor to limit the current through the Zener diode and protect it from overheating. Ensure proper heat sinking to maintain the diode within its operating temperature range.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess