EN
  • EN
  • DE

P6SMB100A R5G

Part No P6SMB100A R5G
Manufacturer Taiwan Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 85.5VWM 137VC DO214AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 15 Weeks
Features 137V Clamp 4.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer Taiwan Semiconductor
Series P6SMB
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package DO-214AA (SMB)
Family Name P6SMB100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number P6SMB100A R5GCT, P6SMB100A R5GTR, P6SMB100AR5GTR, P6SMB100A R5GCT-ND, P6SMB100A R5GTR-ND, P6SMB100AR5GCT, P6SMB100A R5GDKR, P6SMB100AR5GDKR, P6SMB100A R5GDKR-ND
Quantity per package 850
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888431-P6SMB100A R5G
Ultra Librarian 3D Model Ultra Librarian P6SMB100A R5G CAD Model

Description

The P6SMB100A R5G TVS diode is a high-performance surface mount device manufactured by Taiwan Semiconductor.

  • Clamp Voltage: 137V
  • Ipp: 4.5A
  • Package: DO-214AA (SMB)
  • Mounting: surface
  • Operating Temperature Range: -55°C to 150°C (TJ)
  • ECCN: EAR99
  • Popularity: medium
  • Supply and Demand Status: limited
  • Pieces per Package: 850
  • Estimated Production Lead Time: 15 weeks
  • Other part numbers: P6SMB100A R5GCT, P6SMB100A R5GTR, and P6SMB100AR5GCT

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess