EN
  • EN
  • DE

SF1602G

Part No SF1602G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SUPER FAST, 16A, 100V, 35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 318730-SF1602G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF1602G CAD Model

Description

The SF1602G is a Super Fast Rectifier manufactured by Taiwan Semiconductor. It's designed for use in high-frequency rectification applications where a fast recovery time is crucial. This rectifier offers low forward voltage drop and high surge current capability, making it suitable for various power supply and inverter circuits.

Applications:

  • Switching Power Supplies: Used as a rectifier to improve the efficiency of switching power supplies.
  • Inverters: Employed in inverter circuits to convert DC to AC power.
  • Freewheeling Diode: Provides protection against inductive kickback in circuits with inductive loads.
  • High-Frequency Rectification: Suitable for use in high-frequency rectification circuits due to its fast recovery time.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.

Features:

  • Super Fast Recovery Time: Offers a fast reverse recovery time, making it suitable for high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • High Reliability: Offers stable and reliable performance.
  • Glass Passivated Junction: Provides enhanced reliability and stability.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to improved efficiency in power circuits.
  • Reduced Power Loss: Low forward voltage drop minimizes power loss in the rectifier.
  • Enhanced Reliability: Glass passivated junction ensures reliable operation.
  • Protection Against Voltage Spikes: High surge current capability provides protection against voltage spikes.
  • Suitable for High-Frequency Applications: Fast recovery time makes it suitable for high-frequency circuits.

Additional Details:

The SF1602G is typically available in packages such as DO-201AD. Key specifications include the peak repetitive reverse voltage (VRRM), average forward current (IF(AV)), and reverse recovery time (trr). Careful consideration of these parameters is essential when selecting this rectifier for a specific application. Its robust design and performance characteristics make it a reliable choice for various power electronic applications.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7302 $58.4160
195+ $0.5992 $116.8440
300+ $0.5805 $174.1500
415+ $0.5618 $233.1470
535+ $0.5430 $290.5050
715+ $0.4869 $348.1335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess