EN
  • EN
  • DE

SK15B R5

Part No SK15B R5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 1A, 50V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1093243-SK15B R5
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK15B R5 CAD Model

Description

The SK15B R5 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for applications requiring fast switching speeds and low forward voltage drop, leading to efficient power conversion. It's part of a series of Schottky diodes commonly used in switching power supplies, DC-DC converters, and other high-frequency applications. The 'R5' likely denotes a packaging or production variant.

Applications

  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diode in inductive loads
  • Reverse polarity protection
  • High-frequency rectification

Features

  • Low forward voltage drop
  • Fast switching speed
  • High surge current capability
  • Low reverse leakage current
  • Surface mount package

Benefits

  • Increased efficiency in power conversion applications.
  • Reduced power dissipation and heat generation.
  • Improved system performance due to faster switching.
  • Reliable operation under surge conditions.
  • Compact size for space-constrained designs.

Additional Details

For detailed electrical specifications of the SK15B R5, refer to the official datasheet from Taiwan Semiconductor. Key parameters to consider include the forward voltage drop (Vf), maximum forward current (If), peak surge current (Ifsm), reverse leakage current (Ir), and operating temperature range. The low forward voltage drop minimizes conduction losses, resulting in higher efficiency. The fast switching speed allows for operation at higher frequencies with minimal switching losses. The high surge current capability ensures robustness against transient current spikes. The surface mount package (likely an SMA, SMB, or SMC package associated with the 'R5' designation) simplifies assembly and allows for higher component density on the PCB. The SK15B R5 is particularly well-suited for applications where efficiency and compact size are critical design constraints. These diodes are typically made with a metal-semiconductor junction, which accounts for their characteristic low forward voltage drop and fast switching speed. Always consult the datasheet for the recommended mounting techniques and operating conditions.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess