EN
  • EN
  • DE

UPC2933AT-E2-AZ

Part No UPC2933AT-E2-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 3 Terminal Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102542-UPC2933AT-E2-AZ
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPC2933AT-E2-AZ CAD Model

Description

The UPC2933AT-E2-AZ is a low-dropout regulator (LDO) from Renesas Electronics America. It is designed to provide a stable output voltage even when the input voltage is close to the output voltage. This LDO is commonly used in a variety of electronic devices to ensure a consistent power supply, contributing to reliable operation and extended lifespan of the connected components.

Applications:

  • Battery-powered devices: Used for regulating voltage in portable electronics, ensuring stable power delivery from batteries.
  • Microcontroller power supplies: Provides a clean and regulated voltage source for microcontrollers and other digital logic circuits.
  • Post-regulation for switching regulators: Improves the output ripple and noise performance of switching power supplies.
  • Consumer electronics: Employed in various consumer devices such as audio equipment, set-top boxes, and gaming consoles to maintain stable voltage levels.
  • Industrial control systems: Utilized in industrial applications where a stable and reliable power supply is crucial for accurate and consistent operation of control circuits.

Features:

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage, maximizing efficiency.
  • Overcurrent protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal shutdown: Prevents damage from overheating by shutting down the regulator when the temperature exceeds a safe limit.
  • Stable with low ESR ceramic capacitors: Provides stable operation even with ceramic capacitors, reducing the size and cost of the overall solution.
  • Fixed output voltage: Offers a precise and consistent output voltage without the need for external adjustment.

Benefits:

  • Improved system reliability: Provides a stable and regulated voltage, reducing the risk of malfunctions and failures in connected devices.
  • Enhanced battery life: Low dropout voltage and high efficiency contribute to longer battery life in portable applications.
  • Simplified design: Integrated protection features and stable operation simplify the design process and reduce the number of external components required.
  • Reduced noise and ripple: Provides a clean and stable power supply, minimizing noise and ripple that can affect the performance of sensitive circuits.
  • Protection against damage: Overcurrent protection and thermal shutdown safeguard the regulator and connected components from potential damage.

The UPC2933AT-E2-AZ typically comes in a small surface-mount package, making it suitable for compact electronic designs. Key specifications to consider include the input voltage range, output voltage, maximum output current, and operating temperature range. Datasheets from Renesas provide detailed specifications and application notes for proper integration into electronic circuits.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess