EN
  • EN
  • DE

SS14R2G

Part No SS14R2G
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 340434-SS14R2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS14R2G CAD Model

Description

The SS14R2G is a surface-mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification and fast switching speeds, making it suitable for various applications where minimizing power loss and maximizing performance are critical. The "R2G" suffix often indicates that the part is RoHS compliant and halogen-free.

Applications

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections.
  • Freewheeling Diode: Functions as a freewheeling diode in inductive circuits to prevent voltage spikes.
  • Solar Panel Applications: Employed in solar panel systems for blocking reverse current flow.
  • LED Lighting: Utilized in LED lighting applications for efficient power conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Allows for automated assembly and reduces board space.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Low forward voltage drop leads to higher energy efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance.
  • Compact Design: Surface mount package saves valuable board space.
  • Simplified Assembly: Surface mount design allows for automated assembly processes.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The SS14R2G is housed in a compact surface mount package. It typically has a forward voltage drop of around 0.5V and a maximum average forward current of 1A. The repetitive peak reverse voltage is typically around 40V. Its fast switching characteristics make it ideal for high-frequency applications. It is commonly used in switching power supplies and portable devices to improve efficiency and reduce heat dissipation.

You May Also Be Interested in

Vishay
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess