EN
  • EN
  • DE

SS210HR4G

Part No SS210HR4G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 2A, 100V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096056-SS210HR4G
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS210HR4G CAD Model

Description

The SS210HR4G is a surface mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification in various applications, particularly those requiring low forward voltage drop, high current capabilities, and fast switching speeds. This diode offers robust performance and reliability in a compact package for efficient power management.

Applications:

  • DC-DC Converters: Efficient rectification in DC-DC converters for power regulation.
  • Switching Power Supplies: High-frequency rectification in switching power supplies.
  • Freewheeling Diodes: Protection against voltage spikes in inductive circuits.
  • Polarity Protection: Preventing reverse polarity damage in electronic circuits.
  • LED Lighting: Powering LED lighting systems with efficient rectification.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Compact and easy to mount on PCBs using automated assembly processes.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards for hazardous substances.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation for better energy savings.
  • Enhanced Reliability: Provides stable and reliable performance in various operating conditions.
  • Compact Design: Saves space on circuit boards, allowing for smaller and more efficient designs.
  • Simplified Assembly: Easy to solder and integrate into electronic circuits, reducing manufacturing costs.
  • Environmentally Friendly: Meets environmental regulations for responsible manufacturing.

Additional Details:

The SS210HR4G has a maximum repetitive peak reverse voltage of 100V and a maximum average forward rectified current of 2.0A. Its forward voltage drop is typically around 0.85V at 2A. The device is housed in an SMA (DO-214AC) package. It's designed to operate within a temperature range of -55°C to +150°C. Refer to the Taiwan Semiconductor datasheet for detailed specifications, including thermal resistance, leakage current, and surge current ratings. The "4G" suffix likely indicates a specific manufacturing or testing process variant.

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess