EN
  • EN
  • DE

TS1084CM-2.5

Part No TS1084CM-2.5
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 5A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 380941-TS1084CM-2.5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS1084CM-2.5 CAD Model

Description

The TS1084CM-2.5 is a 5A low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is designed to provide a stable and regulated 2.5V output voltage with a minimal voltage drop, making it suitable for applications where efficiency and low voltage operation are crucial.

Applications

  • Post Regulation for Switching Power Supplies
  • Battery Chargers
  • Microprocessor Power Supplies
  • Motherboard Power Supplies
  • Graphics Card Power Supplies
  • High-Efficiency Linear Regulators

Features

  • Output Voltage: Provides a fixed 2.5V output voltage.
  • Low Dropout Voltage: Features a low dropout voltage, allowing for operation with minimal voltage difference between input and output.
  • High Output Current: Capable of delivering up to 5A of output current.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown Protection: Equipped with thermal shutdown protection, disabling the output when the device temperature exceeds a safe limit.
  • Short-Circuit Protection: Provides protection against short-circuit conditions, preventing damage to the regulator.
  • Adjustable Output: Some variants allow for adjustable output voltage using external resistors, but the TS1084CM-2.5 is a fixed 2.5V version.
  • CM Package: Supplied in a CM package, which typically refers to a surface-mount package (e.g., TO-263).

Benefits

  • Stable Output Voltage: Provides a stable and regulated 2.5V output voltage, ensuring consistent performance of connected devices.
  • High Efficiency: Low dropout voltage minimizes power dissipation and improves efficiency.
  • Protection Features: Overcurrent, thermal shutdown, and short-circuit protection enhance reliability and prevent damage.
  • Simplified Design: Fixed output voltage simplifies circuit design.
  • High Current Capability: 5A output current capability supports a wide range of applications.

The TS1084CM-2.5 is ideal for applications requiring a stable 2.5V supply with high current capability and low dropout characteristics. Its built-in protection features and efficient operation make it a reliable choice for various electronic devices. The "CM" package likely refers to a surface mount package, facilitating automated assembly. Review the Taiwan Semiconductor datasheet for detailed specifications, including input voltage range, dropout voltage at various current levels, thermal resistance, and package dimensions.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess