EN
  • EN
  • DE

TS1084CM-3.3

Part No TS1084CM-3.3
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 5A Low Dropout Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274120-TS1084CM-3.3
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1084CM-3.3 CAD Model

Description

The TS1084CM-3.3 is a low dropout (LDO) positive voltage regulator manufactured by Taiwan Semiconductor. It is designed to provide a stable and accurate 3.3V output voltage with a specified output current capability. This regulator is commonly used in various electronic applications where a regulated 3.3V supply is required.

Applications

  • Microcontroller Power: Provides a stable 3.3V supply for microcontrollers and digital logic circuits.
  • Post Regulation for Switching Supplies: Can be used to provide a clean and stable voltage source after a switching regulator, reducing ripple and noise.
  • Battery-Powered Systems: Suitable for portable devices and other battery-operated equipment where low power consumption is important.
  • Networking Equipment: Used in routers, switches, and other networking devices to provide a regulated 3.3V supply for various components.
  • Industrial Control Systems: Used in industrial control systems to provide a regulated 3.3V supply for sensors, actuators, and control circuits.

Features

  • Fixed 3.3V Output Voltage: Provides a stable and accurate 3.3V output voltage.
  • Low Dropout Voltage: Operates with a low input-output voltage differential, maximizing efficiency.
  • Output Current Capability: Typically provides an output current of up to 5A (depending on the specific variant and operating conditions).
  • Internal Overcurrent Protection: Includes built-in protection against overload conditions, such as excessive current draw.
  • Thermal Shutdown Protection: Protects the regulator from damage due to overheating by shutting down the output when the junction temperature exceeds a certain threshold.

Benefits

  • Stable Output Voltage: Ensures a consistent and reliable 3.3V supply for connected circuits, improving system performance.
  • High Efficiency: The low dropout voltage minimizes power loss, reducing heat generation and improving system reliability.
  • Robust Protection: The built-in protection features prevent damage to the regulator and connected circuitry, increasing system reliability and longevity.
  • Wide Input Voltage Range: Can operate with a wide range of input voltages.
  • Easy to Use: Requires minimal external components, simplifying the design process.

Additional Details

The TS1084CM-3.3 typically comes in a TO-220 package, which allows for easy mounting and heat sinking. It requires an input capacitor and an output capacitor for stable operation. The exact capacitor values may vary depending on the application and load conditions, but typical recommendations are a 10µF tantalum or electrolytic capacitor on the input and a 10µF tantalum or electrolytic capacitor on the output. A heatsink may be required for high-current applications to prevent overheating. It is crucial to consult the datasheet for detailed specifications, thermal characteristics, and application guidelines.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess