The TS7812CI is a three-terminal positive voltage regulator produced by Taiwan Semiconductor. It provides a stable and regulated +12V output voltage, making it a common choice for many electronic applications.
Applications
- Powering various electronic circuits
- Voltage regulation in power supplies
- Providing a stable voltage source for microcontrollers
- Powering linear regulators
- Use in testing and measurement equipment
Features
- Fixed +12V output voltage
- Internal short-circuit current limiting
- Thermal overload protection
- Output transistor safe-area compensation
- Available in various packages (e.g., TO-220)
Benefits
- Stable and Precise Voltage Output: Ensures a consistent +12V output, essential for the reliable operation of connected electronic devices.
- Protective Features: Integrated short-circuit and thermal overload protection prevent damage to the regulator and the connected circuitry.
- Simple Implementation: Requires minimal external components, reducing design complexity.
- Wide Input Voltage Tolerance: Capable of operating within a range of input voltages, providing design flexibility.
- Cost-Effective Voltage Regulation: A readily available and cost-efficient solution for applications requiring regulated 12V power.
Additional Details
The TS7812CI typically only requires input and output capacitors for proper operation, although specific values may be required. A heat sink might be required to prevent overheating under high load and input voltage conditions. The 'CI' suffix usually refers to a particular package type and temperature range. Refer to the official Taiwan Semiconductor datasheet for comprehensive specifications, including the input voltage range, the output current capacity, thermal resistance, and physical dimensions of the package. These details are crucial for integrating the TS7812CI into specific applications while adhering to safety and performance guidelines.