EN
  • EN
  • DE

TS78M18CP

Part No TS78M18CP
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Description 3-Terminal 500mA Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381738-TS78M18CP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS78M18CP CAD Model

Description

The TS78M18CP is a three-terminal positive voltage regulator from Taiwan Semiconductor, designed to provide a stable and reliable 18V DC output voltage. This regulator is part of the TS78M series, which offers a range of fixed output voltages, making it a versatile solution for ensuring a consistent power supply in electronic circuits, especially for components sensitive to voltage variations.

Applications

  • Microcontroller Power Supplies: Providing a stable 18V supply for microcontrollers and supporting circuitry.
  • Operational Amplifier Power: Ensuring a steady voltage source for operational amplifiers used in signal conditioning and amplification.
  • Industrial Automation Systems: Regulating voltage for sensors, actuators, and other components in industrial settings.
  • Telecommunications Equipment: Stabilizing voltage for network devices and other telecommunications systems.
  • Test and Measurement Instruments: Delivering accurate and reliable voltage for precise readings in testing and diagnostic tools.

Features

  • Fixed 18V Output: Provides a constant 18V output voltage, which simplifies power supply design.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected components from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator automatically when its internal temperature exceeds safe limits, preventing overheating.
  • Output Transistor Safe-Area Compensation: Ensures the output transistor operates within its safe operating area, improving overall reliability.
  • TO-220 Package: Enables easy mounting and efficient heat dissipation, making it suitable for various thermal management requirements.

Benefits

  • Stable Voltage Regulation: Ensures consistent performance of connected devices by providing a stable voltage supply despite variations in input voltage.
  • Enhanced Circuit Protection: Overload protection features improve the reliability and longevity of both the regulator and connected circuits.
  • Simplified Circuit Design: Requires minimal external components, reducing design complexity and cost.
  • Cost-Effective Solution: Offers an economical solution for voltage regulation in a variety of applications.
  • Wide Operating Temperature Range: Can operate reliably across a broad range of environmental conditions, making it suitable for diverse applications.

The TS78M18CP is supplied in a TO-220 package, facilitating easy mounting and heatsinking. It is a robust and reliable linear voltage regulator. A heatsink will be required for operation at higher current levels. The regulator is designed to handle input voltages up to 35V, with a typical dropout voltage around 2V, ensuring that the input voltage must be at least 20V to maintain proper regulation.

You May Also Be Interested in

Kemet
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess