EN
  • EN
  • DE

TS79L09CSRL

Part No TS79L09CSRL
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381744-TS79L09CSRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS79L09CSRL CAD Model

Description

The TS79L09CSRL is a three-terminal negative voltage regulator from Taiwan Semiconductor designed to provide a stable -9V DC output. As a member of the TS79L series, it offers a low-current negative fixed voltage output, often used in applications needing a small, regulated negative voltage supply for sensitive electronic components.

Applications

  • Low-Power Operational Amplifier Supplies: Providing a stable -9V supply for operational amplifiers in low-power applications.
  • Sensor Power Supplies: Regulating negative voltage for sensors in measurement and control systems.
  • Portable Electronic Devices: Supplying a regulated negative voltage in battery-powered devices.
  • Small Signal Conditioning Circuits: Ensuring a stable negative voltage for low-level analog signal processing.
  • Microcontroller Peripherals: Powering specific peripherals that require a negative voltage rail.

Features

  • Fixed -9V Output: Delivers a constant -9V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and connected components from short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits.
  • Low Quiescent Current: Efficient operation for battery-powered applications.
  • Small Package: Suitable for compact designs and portable devices.

Benefits

  • Stable Negative Voltage: Provides a consistent and reliable negative voltage for connected devices.
  • Circuit Protection: Overload protection enhances the longevity and reliability of the regulator and connected circuits.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Compact Size: Allows for integration into space-constrained designs.

The TS79L09CSRL is typically available in a small package like SO-8 or SOT-89. It is a reliable option for low-current negative voltage regulation. To achieve proper regulation, the input voltage should be at least a few volts more negative than -9V. Due to the low current nature, this device generally does not need a heatsink.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Lowest to $6.2566
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess