EN
  • EN
  • DE

TSC5304EDCP

Part No TSC5304EDCP
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (T - Z)
Description TO-252 (D-PAK) 700V 4A NPN Bipolar Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Breakdown Voltage 51 V
Clamping Voltage 70.1 V
Collector Base Voltage (VCBO) 700 V
Collector Emitter Saturation Voltage 3 V
Collector Emitter Voltage (VCEO) 400 V
Continuous Collector Current 4 A
Drain to Source Voltage (Vdss) -60 V
Emitter Base Voltage (VEBO) 9 V
Forward Voltage 1 V
Gate to Source Voltage (Vgs) -1.5 V
hFE Min 8
Input Capacitance 436 pF
Max Breakdown Voltage 9.8 V
Max Forward Surge Current (Ifsm) 2.5 A
Max Junction Temperature (Tj) 150 °C
Max Repetitive Reverse Voltage (Vrrm) 250 V
Max Reverse Leakage Current 1 µA
Min Breakdown Voltage 25.4 V
Number of Channels 2
Peak Pulse Current 21.4 A
Peak Pulse Power 1.5 kW
Polarity NPN
Power Dissipation 200 mW
Reverse Recovery Time 50 ns
Reverse Standoff Voltage 24 V
Test Current 2.5 mA
Zener Voltage 75 V
Win Source Part Number 1101390-TSC5304EDCP
Categories OEM Parts(T-Z)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSC5304EDCP CAD Model

Description

The Taiwan Semiconductor TSC5304EDCP is an NPN transistor with a drain to source voltage (Vdss) of -60 V and a collector emitter voltage (VCEO) of 400 V.

  • Maximum Junction Temperature (Tj): 150 °C
  • Continuous Collector Current: 4 A
  • Peak Pulse Power: 1.5 kW
  • Peak Pulse Current: 21.4 A
  • Maximum Reverse Leakage Current: 1 µA
  • Breakdown Voltage: 51 V
  • Reverse Recovery Time: 50 ns
  • Maximum Forward Surge Current (Ifsm): 2.5 A
  • Usage: OEM parts

You May Also Be Interested in

Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess