EN
  • EN
  • DE

TSM015NA03CR RLG

Part No TSM015NA03CR RLG
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 205A 8PDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 205A (Tc) 104W (Tc) Surface Mount 8-PDFN (5x6)
Manufacturer Taiwan Semiconductor
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-PDFN (5x6)
Family Name TSM015
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number TSM015NA03CRRLGCT, TSM015NA03CR RLGTR-ND, TSM015NA03CRRLGTR, TSM015NA03CR RLGDKR-ND, TSM015NA03CRRLGDKR, TSM015NA03CR RLGTR, TSM015NA03CR RLGCT, TSM015NA03CR RLGCT-ND, TSM015NA03CR RLGDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937693-TSM015NA03CR RLG
Ultra Librarian 3D Model Ultra Librarian TSM015NA03CR RLG CAD Model

Description

Taiwan Semiconductor's TSM015NA03CR RLG is an N-channel 30 V 205A (Tc) 104W (Tc) surface-mount 8-PDFN (5x6) product.

  • Operating Temperature Range: -55°C ~ 150°C (TJ)
  • Package: reel - TR format
  • Mounting: surface
  • Status: not for new designs
  • Family Name: TSM015
  • Category: discrete semiconductor products
  • ECCN: EAR99 compliant
  • Popularity: high
  • Quantity per package: 2500
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8541.29.0095
  • Other part numbers: TSM015NA03CRRLGCT, TSM015NA03CR RLGTR-ND, TSM015NA03CRRLGTR, TSM015NA03CR RLGDKR-ND, TSM015NA03CRRLGDKR, TSM015NA03CR RLGTR, TSM015NA03CR RLGCT, TSM015NA03CR RLGCT-ND, TSM015NA03CR RLGDKR

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess